Vishay Intertechnology, Inc. Film Capacitors BFC233913823

Description
0.082µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.082µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC233913823 is a film capacitor from Lingto Electronic Limited, designed for interference suppression in X2 applications. It is AEC-Q200 qualified and can operate at temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. The capacitor features a rated capacitance range from 0.001 OºF to 4.7 OºF, with capacitance tolerances of ±20%, ±10%, and ±5%. It has a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. The dielectric material is polypropylene film, and the construction is mono with metallized electrodes. The encapsulation is a flame-retardant plastic case, compliant with UL-class 94 V-0. This product is suitable for applications requiring reliable performance under high humidity and temperature conditions, making it a viable choice for engineers in need of robust capacitors for electronic designs.

Datasheet Summary
Powered by GS/AI

The BFC233913823 is a film capacitor from Lingto Electronic Limited, designed for interference suppression in X2 applications. It is AEC-Q200 qualified and can operate at temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. The capacitor features a rated capacitance range from 0.001 OºF to 4.7 OºF, with capacitance tolerances of ±20%, ±10%, and ±5%. It has a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. The dielectric material is polypropylene film, and the construction is mono with metallized electrodes. The encapsulation is a flame-retardant plastic case, compliant with UL-class 94 V-0. This product is suitable for applications requiring reliable performance under high humidity and temperature conditions, making it a viable choice for engineers in need of robust capacitors for electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233913823-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233913823-ND
Film Capacitors BFC233913823-ND
0.082µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.082µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233913823 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233913823
Film Capacitors BFC233913823
CAP FILM 0.082UF 10% 630VDC RAD

CAP FILM 0.082UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233913823 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233913823
Capacitors - Film Capacitors BFC233913823
CAP FILM 0.082UF 10% 630VDC RAD

CAP FILM 0.082UF 10% 630VDC RAD

Supplier's Site
X2 Mkp 82Nf 10% 310Vac Pitch 15Mm / Loose, Straight Lead 5 Mm Vishay - 93K9816 - Newark, An Avnet Company
Chicago, IL, United States
X2 Mkp 82Nf 10% 310Vac Pitch 15Mm / Loose, Straight Lead 5 Mm Vishay
93K9816
X2 Mkp 82Nf 10% 310Vac Pitch 15Mm / Loose, Straight Lead 5 Mm Vishay 93K9816
X2 MKP 82nF 10% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 5 MM

X2 MKP 82nF 10% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 5 MM

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233913823-ND BFC233913823 BFC233913823 93K9816
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors X2 Mkp 82Nf 10% 310Vac Pitch 15Mm / Loose, Straight Lead 5 Mm Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH1R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details