10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 630 V, 0.01 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: BFC233913103 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630 V, 0.01 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630 V, 0.01 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233913103 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 864144-BFC233913103
Series: MKP339
Operating Temperature Range: -55°C ~ 110°C
Features: 10000 pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0020
CAP FILM 10000PF 10% 630VDC RAD
X2 MKP 10nF 10% 310Vac Pitch 10mm / LOOSE, STRAIGHT LEAD 5 MM
CAP FILM 10000PF 10% 630VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233913103-ND | 62-BFC233913103 | 864144-BFC233913103 | BFC233913103 | 93K9783 | BFC233913103 |
| Product Name | Film Capacitors | Through-Hole 630 V 0.01 uF Capacitor | Film Capacitors - BFC233913103 | Film Capacitors | X2 Mkp 10Nf 10% 310Vac Pitch 10Mm / Loose, Straight Lead 5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |