Manufacturer: Vishay
Win Source Part Number: 864142-BFC233911223
Series: MKP339
Operating Temperature Range: -55°C ~ 110°C
Features: 0.022 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0020
0.022µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Cap Film 0.022uF 310VAC PP 10% 12.5 X 4 X 10mm RDL 10mm Loose in Box Product overview: BFC233911223 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233911223 can be used for catalog matching and distributor lookup.
X2 MKP 22nF 10% 310Vac Pitch 10mm / LOOSE, STRAIGHT LEAD 3,5 MM
CAP FILM 0.022UF 10% 630VDC RAD
CAP FILM 0.022UF 10% 630VDC RAD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 864142-BFC233911223 | BFC233911223-ND | 62-BFC233911223 | 93K9716 | BFC233911223 | BFC233911223 |
| Product Name | Film Capacitors - BFC233911223 | Film Capacitors | 0.022uF Capacitor | X2 Mkp 22Nf 10% 310Vac Pitch 10Mm / Loose, Straight Lead 3,5 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Mounting Style | Through Hole | Through Hole | Through Hole; Surface Mount Technology; Radial | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression |