1500pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Y2 MKP 0,0015 F 10% 300 Vac Pitch 10mm / REEL,TAPE HEIGHT 18,5mm
CAP FILM 1500PF 10% 1KVDC RADIAL
CAP FILM 1500PF 10% 1KVDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233868465-ND | 18T2497 | BFC233868465 | BFC233868465 |
| Product Name | Film Capacitors | Y2 Mkp 0,0015 F 10% 300 Vac Pitch 10Mm / Reel,tape Height 18,5Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |