Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 2000V (2kV)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.042" (1.06mm)
CAP FILM 1000PF 10% 1KVDC RADIAL Product overview: BFC233868445 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233868445 can be used for catalog matching and distributor lookup.
1000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 1000PF 10% 1KVDC RADIAL
CAP FILM 1000PF 10% 1KVDC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC233868445 | BFC233868445-ND | BFC233868445 | BFC233868445 | |
| Product Name | Connectors,Interconnects | 1000PF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Range | 0.2200 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | |||
| WVDC | 2000 volts | 1000 volts | |||
| WVAC | 42 volts | 1000 to ? volts | 300 volts | 300 volts | |
| Packing Method | Bulk; Bulk | Bulk | Bulk | Bulk; Bulk |