Manufacturer: AMIS
Category: Cables, Wires - Management - Heat Shrink Fabric
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Capacitance: 0.22μF
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
3300pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 3300PF 20% 1KVDC RADIAL
Y2 MKP 0,0033 F 20% 300 Vac Pitch 10mm / LOOSE, Lt 25,0 mm
CAP FILM 3300PF 20% 1KVDC RADIAL
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233868416-ND | BFC233868416 | 18T2461 | BFC233868416 | |
| Product Name | Cables, Wires - Management - Heat Shrink Fabric | Film Capacitors | Film Capacitors | Y2 Mkp 0,0033 F 20% 300 Vac Pitch 10Mm / Loose, Lt 25,0 Mm Vishay | Capacitors - Film Capacitors |
| Capacitance Range | 0.2200 microF | 0.0033 microF | 0.0033 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 125 volts | 1000 volts | |||
| WVAC | 42 volts | 300 volts | 300 volts | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |