Vishay Intertechnology, Inc. Film Capacitors - BFC233868399 BFC233868399

Description
Manufacturer: Vishay Win Source Part Number: 864141-BFC233868399 Series: MKP338 6 Operating Temperature Range: -55°C ~ 105°C Features: 3900 pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8532.25.0020
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 864141-BFC233868399 Series: MKP338 6 Operating Temperature Range: -55°C ~ 105°C Features: 3900 pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8532.25.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233868399 - 864141-BFC233868399 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - BFC233868399
864141-BFC233868399
Film Capacitors - BFC233868399 864141-BFC233868399
Manufacturer: Vishay Win Source Part Number: 864141-BFC233868399 Series: MKP338 6 Operating Temperature Range: -55°C ~ 105°C Features: 3900 pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks HTSUS: 8532.25.0020

Manufacturer: Vishay
Win Source Part Number: 864141-BFC233868399
Series: MKP338 6
Operating Temperature Range: -55°C ~ 105°C
Features: 3900 pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0020

Buy Now Datasheet
Film Capacitors - BFC233868399-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233868399-ND
Film Capacitors BFC233868399-ND
3900pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

3900pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233868399 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233868399
Film Capacitors BFC233868399
CAP FILM 3900PF 20% 1KVDC RADIAL

CAP FILM 3900PF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233868399 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233868399
Capacitors - Film Capacitors BFC233868399
CAP FILM 3900PF 20% 1KVDC RADIAL

CAP FILM 3900PF 20% 1KVDC RADIAL

Supplier's Site
Y2 Mkp 0,0039 F 20% 300 Vac Pitch 10Mm / Loose, Lt 3,5 Mm Vishay - 18T2446 - Newark, An Avnet Company
Chicago, IL, United States
Y2 Mkp 0,0039 F 20% 300 Vac Pitch 10Mm / Loose, Lt 3,5 Mm Vishay
18T2446
Y2 Mkp 0,0039 F 20% 300 Vac Pitch 10Mm / Loose, Lt 3,5 Mm Vishay 18T2446
Y2 MKP 0,0039 F 20% 300 Vac Pitch 10mm / LOOSE, Lt 3,5 mm

Y2 MKP 0,0039 F 20% 300 Vac Pitch 10mm / LOOSE, Lt 3,5 mm

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 864141-BFC233868399 BFC233868399-ND BFC233868399 BFC233868399 18T2446
Product Name Film Capacitors - BFC233868399 Film Capacitors Film Capacitors Capacitors - Film Capacitors Y2 Mkp 0,0039 F 20% 300 Vac Pitch 10Mm / Loose, Lt 3,5 Mm Vishay
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Style Through Hole Through Hole Through Hole; Surface Mount Technology; Radial
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Thin Film Capacitors - 1761-CSA-140-15MX20MX4-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Motor Start, Motor Run Capacitors (AC) - 105MABA02KHS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details