Vishay Intertechnology, Inc. Film Capacitors BFC233824223

Description
0.022µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233824223-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233824223-ND
Film Capacitors BFC233824223-ND
0.022µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233824223 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233824223
Capacitors - Film Capacitors BFC233824223
CAP FILM 0.022UF 20% 630VDC RAD

CAP FILM 0.022UF 20% 630VDC RAD

Supplier's Site
Capacitor Polypropylene Pp Film 0.022Uf, 630V, 20%, Radial; Dielectric Type Vishay - 96B2325 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.022Uf, 630V, 20%, Radial; Dielectric Type Vishay
96B2325
Capacitor Polypropylene Pp Film 0.022Uf, 630V, 20%, Radial; Dielectric Type Vishay 96B2325
CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes

Supplier's Site
Cap, 0.022Μf, 20%, Pp; Capacitance Vishay - 84Y9810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 20%, Pp; Capacitance Vishay
84Y9810
Cap, 0.022Μf, 20%, Pp; Capacitance Vishay 84Y9810
CAP, 0.022µF, 20%, PP; Capacitance:22000pF; Suppression Class:X2; Product Range:MKP3382 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.022µF, 20%, PP; Capacitance:22000pF; Suppression Class:X2; Product Range:MKP3382 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC233824223 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233824223
Film Capacitors BFC233824223
CAP FILM 0.022UF 20% 630VDC RAD

CAP FILM 0.022UF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BFC233824223-ND BFC233824223 96B2325 84Y9810 BFC233824223
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film 0.022Uf, 630V, 20%, Radial; Dielectric Type Vishay Cap, 0.022Μf, 20%, Pp; Capacitance Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - C11CFR25B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers