X2 Film Capacitor 0.1uF 630VDC PP Radial 10mm Product overview: BFC233824104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233824104 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1139639-BFC233824104
Category: Capacitors>Film Capacitors
Series: MKP338 2
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 750
Capacitance: 0.1 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.492" L x 0.236" W (12.50mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BFC233824104-ND,2222
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 20% 630VDC RADIAL
CAP FILM 0.1UF 20% 630VDC RADIAL
CAPACITOR POLYPROPYLENE PP FILM 0.1UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes
CAP FILM 0.1UF 20% 630VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC233824104 | 1139639-BFC233824104 | BC5060-ND | BFC233824104 | BFC233824104 | 96B2318 | BFC233824104 |
| Product Name | 0.1uF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polypropylene Pp Film 0.1Uf, 630V, 20%, Radial; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |