Vishay Intertechnology, Inc. Film Capacitors BFC233822683

Description
0.068µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.068µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233822683-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233822683-ND
Film Capacitors BFC233822683-ND
0.068µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.068µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film 0.068Uf, 630V, 20%, Radial; Capacitance Vishay - 96B2314 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.068Uf, 630V, 20%, Radial; Capacitance Vishay
96B2314
Capacitor Pp Film 0.068Uf, 630V, 20%, Radial; Capacitance Vishay 96B2314
CAPACITOR PP FILM 0.068UF, 630V, 20%, RADIAL; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR PP FILM 0.068UF, 630V, 20%, RADIAL; Capacitance:0.068µF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233822683 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233822683
Capacitors - Film Capacitors BFC233822683
CAP FILM 0.068UF 20% 630VDC RAD

CAP FILM 0.068UF 20% 630VDC RAD

Supplier's Site
Film Capacitors - BFC233822683 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233822683
Film Capacitors BFC233822683
CAP FILM 0.068UF 20% 630VDC RAD

CAP FILM 0.068UF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233822683-ND 96B2314 BFC233822683 BFC233822683
Product Name Film Capacitors Capacitor Pp Film 0.068Uf, 630V, 20%, Radial; Capacitance Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC330KG - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11AH620J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details