Vishay Intertechnology, Inc. Film Capacitors BFC233822333

Description
0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233822333-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233822333-ND
Film Capacitors BFC233822333-ND
0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233822333 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233822333
Capacitors - Film Capacitors BFC233822333
CAP FILM 0.033UF 20% 630VDC RAD

CAP FILM 0.033UF 20% 630VDC RAD

Supplier's Site
Capacitor Pp Film 0.033Uf, 630V, 20%, Radial; Capacitance Vishay - 96B2307 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.033Uf, 630V, 20%, Radial; Capacitance Vishay
96B2307
Capacitor Pp Film 0.033Uf, 630V, 20%, Radial; Capacitance Vishay 96B2307
CAPACITOR PP FILM 0.033UF, 630V, 20%, RADIAL; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR PP FILM 0.033UF, 630V, 20%, RADIAL; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC233822333 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233822333
Film Capacitors BFC233822333
CAP FILM 0.033UF 20% 630VDC RAD

CAP FILM 0.033UF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233822333-ND BFC233822333 96B2307 BFC233822333
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Pp Film 0.033Uf, 630V, 20%, Radial; Capacitance Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K250CS6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Film Capacitors - 1908472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details