Vishay Intertechnology, Inc. Film Capacitors BFC233822332

Description
3300pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3300pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233822332-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233822332-ND
Film Capacitors BFC233822332-ND
3300pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

3300pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film, 3300Pf, 630V, 20%, Radial; Capacitance Vishay - 96B2306 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 3300Pf, 630V, 20%, Radial; Capacitance Vishay
96B2306
Capacitor Pp Film, 3300Pf, 630V, 20%, Radial; Capacitance Vishay 96B2306
CAPACITOR PP FILM, 3300PF, 630V, 20%, RADIAL; Capacitance:3300pF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR PP FILM, 3300PF, 630V, 20%, RADIAL; Capacitance:3300pF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233822332 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233822332
Capacitors - Film Capacitors BFC233822332
CAP FILM 3300PF 20% 630VDC RAD

CAP FILM 3300PF 20% 630VDC RAD

Supplier's Site
Film Capacitors - BFC233822332 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233822332
Film Capacitors BFC233822332
CAP FILM 3300PF 20% 630VDC RAD

CAP FILM 3300PF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233822332-ND 96B2306 BFC233822332 BFC233822332
Product Name Film Capacitors Capacitor Pp Film, 3300Pf, 630V, 20%, Radial; Capacitance Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details