Vishay Intertechnology, Inc. Film Capacitors BFC233822155

Description
1.5µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1.5µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233822155-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233822155-ND
Film Capacitors BFC233822155-ND
1.5µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

1.5µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film 1.5Uf, 630V, 20%, Radial; Dielectric Type Vishay - 96B2301 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 1.5Uf, 630V, 20%, Radial; Dielectric Type Vishay
96B2301
Capacitor Pp Film 1.5Uf, 630V, 20%, Radial; Dielectric Type Vishay 96B2301
CAPACITOR PP FILM 1.5UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR PP FILM 1.5UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BFC233822155-ND 96B2301
Product Name Film Capacitors Capacitor Pp Film 1.5Uf, 630V, 20%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 125HC3600K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers