Vishay Intertechnology, Inc. Film Capacitors BFC233822153

Description
0.015µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.015µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233822153-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233822153-ND
Film Capacitors BFC233822153-ND
0.015µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.015µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film 0.015Uf, 630V, 20%, Radial; Capacitance Vishay - 96B2299 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.015Uf, 630V, 20%, Radial; Capacitance Vishay
96B2299
Capacitor Pp Film 0.015Uf, 630V, 20%, Radial; Capacitance Vishay 96B2299
CAPACITOR PP FILM 0.015UF, 630V, 20%, RADIAL; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR PP FILM 0.015UF, 630V, 20%, RADIAL; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC233822153 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233822153
Film Capacitors BFC233822153
CAP FILM 0.015UF 20% 630VDC RAD

CAP FILM 0.015UF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233822153 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233822153
Capacitors - Film Capacitors BFC233822153
CAP FILM 0.015UF 20% 630VDC RAD

CAP FILM 0.015UF 20% 630VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233822153-ND 96B2299 BFC233822153 BFC233822153
Product Name Film Capacitors Capacitor Pp Film 0.015Uf, 630V, 20%, Radial; Capacitance Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K100CS4G - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH560K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details