Vishay Intertechnology, Inc. Film Capacitors BFC233822104

Description
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233822104-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233822104-ND
Film Capacitors BFC233822104-ND
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233822104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233822104
Capacitors - Film Capacitors BFC233822104
CAP FILM 0.1UF 20% 630VDC RADIAL

CAP FILM 0.1UF 20% 630VDC RADIAL

Supplier's Site
Film Capacitors - BFC233822104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233822104
Film Capacitors BFC233822104
CAP FILM 0.1UF 20% 630VDC RADIAL

CAP FILM 0.1UF 20% 630VDC RADIAL

Supplier's Site Datasheet
Capacitor Pp Film 0.1Uf, 630V, 20%, Radial; Dielectric Type Vishay - 96B2296 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.1Uf, 630V, 20%, Radial; Dielectric Type Vishay
96B2296
Capacitor Pp Film 0.1Uf, 630V, 20%, Radial; Dielectric Type Vishay 96B2296
CAPACITOR PP FILM 0.1UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR PP FILM 0.1UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233822104-ND BFC233822104 BFC233822104 96B2296
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Pp Film 0.1Uf, 630V, 20%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - C17AH0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details