Vishay Intertechnology, Inc. Through-Hole 630V 0.68uF Capacitor BFC233820684

Description
630V 0.68uF PP Film Capacitor, Radial, Through Hole Product overview: BFC233820684 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820684 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
630V 0.68uF PP Film Capacitor, Radial, Through Hole Product overview: BFC233820684 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820684 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 630V 0.68uF Capacitor
62-BFC233820684
Through-Hole 630V 0.68uF Capacitor 62-BFC233820684
630V 0.68uF PP Film Capacitor, Radial, Through Hole Product overview: BFC233820684 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820684 can be used for catalog matching and distributor lookup.

630V 0.68uF PP Film Capacitor, Radial, Through Hole Product overview: BFC233820684 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.68uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820684 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1360549-BFC233820684 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360549-BFC233820684
Capacitors - Film Capacitors 1360549-BFC233820684
Win Source Part Number: 1360549-BFC233820684 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 110°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MKP338 2 Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 0.68 µF Tolerance: ±20% Ratings: X2 Applications: EMI, RFI Suppression Lead Spacing: 0.886" (22.50mm) Size / Dimension: 1.024" L x 0.335" W (26.00mm x 8.50mm) Height - Seated (Max): 0.709" (18.00mm) ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 310V Voltage Rating - DC: 630V Dielectric Material: Polypropylene (PP), Metallized

Win Source Part Number: 1360549-BFC233820684
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MKP338 2
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 0.68 µF
Tolerance: ±20%
Ratings: X2
Applications: EMI, RFI Suppression
Lead Spacing: 0.886" (22.50mm)
Size / Dimension: 1.024" L x 0.335" W (26.00mm x 8.50mm)
Height - Seated (Max): 0.709" (18.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Dielectric Material: Polypropylene (PP), Metallized

Buy Now Datasheet
Film Capacitors - BC1620-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1620-ND
Film Capacitors BC1620-ND
0.68µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.68µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233820684 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233820684
Film Capacitors BFC233820684
CAP FILM 0.68UF 20% 630VDC RAD

CAP FILM 0.68UF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233820684 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233820684
Capacitors - Film Capacitors BFC233820684
CAP FILM 0.68UF 20% 630VDC RAD

CAP FILM 0.68UF 20% 630VDC RAD

Supplier's Site
Capacitor Pp Film 0.68Uf, 630V, 20%, Radial; Dielectric Type Vishay - 96B2293 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.68Uf, 630V, 20%, Radial; Dielectric Type Vishay
96B2293
Capacitor Pp Film 0.68Uf, 630V, 20%, Radial; Dielectric Type Vishay 96B2293
CAPACITOR PP FILM 0.68UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR PP FILM 0.68UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-BFC233820684 1360549-BFC233820684 BC1620-ND BFC233820684 BFC233820684 96B2293
Product Name Through-Hole 630V 0.68uF Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Pp Film 0.68Uf, 630V, 20%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104M06QC100 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details