Win Source Part Number: 1050732-BFC233820335
Category: Capacitors>Film Capacitors
Series: MKP338 2
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 1.102" (28.00mm)
Standard Package: 50
Capacitance: 3.3 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 1.240" L x 0.709" W (31.50mm x 18.00mm)
Alternative Parts (Cross-Reference): B32916A3335M; R46KR433000M2M; BFC233920335; B32924C3335M; B32926C3335M; MKP1847530354K22222 338 20335; 222233820335;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BFC2 338 20335,BFC2 338 20335,BC1614-NDR,222
3.3uF 630V PP Film Capacitor, Radial, Through Hole Product overview: BFC233820335 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3.3uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820335 can be used for catalog matching and distributor lookup.
3.3µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
3.3uF ±20% X2 310V Plugin,P=27.5mm Suppression Capacitors ROHS
CAP, 3.3µF, 20%, PP; Capacitance:3.3µF; Suppression Class:X2; Product Range:MKP3382 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes
CAP FILM 3.3UF 20% 630VDC RADIAL
CAP FILM 3.3UF 20% 630VDC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1050732-BFC233820335 | 62-BFC233820335 | BC1614-ND | BFC233820335 | 98K6939 | BFC233820335 | BFC233820335 |
| Product Name | Capacitors - Film Capacitors | Through-Hole 3.3uF 630V Capacitor | Film Capacitors | Capacitors >> Suppression Capacitors | Cap, 3.3Μf, 20%, Pp; Capacitance Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 630 volts | 630 volts | 630 volts | 310 volts |