Vishay Intertechnology, Inc. Through-Hole 630V 0.33uF Capacitor BFC233820334

Description
PP Film Capacitor, 630V, 0.33uF, Radial, Through Hole Product overview: BFC233820334 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820334 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PP Film Capacitor, 630V, 0.33uF, Radial, Through Hole Product overview: BFC233820334 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820334 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 630V 0.33uF Capacitor
62-BFC233820334
Through-Hole 630V 0.33uF Capacitor 62-BFC233820334
PP Film Capacitor, 630V, 0.33uF, Radial, Through Hole Product overview: BFC233820334 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820334 can be used for catalog matching and distributor lookup.

PP Film Capacitor, 630V, 0.33uF, Radial, Through Hole Product overview: BFC233820334 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820334 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BC1613-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1613-ND
Film Capacitors BC1613-ND
0.33µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film 0.33Uf, 630V, 20%, Radial; Dielectric Type Vishay - 96B2286 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.33Uf, 630V, 20%, Radial; Dielectric Type Vishay
96B2286
Capacitor Pp Film 0.33Uf, 630V, 20%, Radial; Dielectric Type Vishay 96B2286
CAPACITOR PP FILM 0.33UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR PP FILM 0.33UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Cap, 0.33Μf, 20%, Pp; Capacitance Vishay - 98K6938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 20%, Pp; Capacitance Vishay
98K6938
Cap, 0.33Μf, 20%, Pp; Capacitance Vishay 98K6938
CAP, 0.33µF, 20%, PP; Capacitance:0.33µF; Suppression Class:X2; Product Range:MKP3382 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 0.33µF, 20%, PP; Capacitance:0.33µF; Suppression Class:X2; Product Range:MKP3382 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet
0.33uF ±20% X2 -55℃~+110℃ 310VAC Radial Leaded,P=15 mm Suppression Capacitors ROHS - 17930-BFC233820334 - Utmel Electronic Limited
Hong Kong, China
0.33uF ±20% X2 -55℃~+110℃ 310VAC Radial Leaded,P=15 mm Suppression Capacitors ROHS
17930-BFC233820334
0.33uF ±20% X2 -55℃~+110℃ 310VAC Radial Leaded,P=15 mm Suppression Capacitors ROHS 17930-BFC233820334
0.33uF ±20% X2 -55℃~+110℃ 310VAC Radial Leaded,P=15 mm Suppression Capacitors ROHS

0.33uF ±20% X2 -55℃~+110℃ 310VAC Radial Leaded,P=15 mm Suppression Capacitors ROHS

Supplier's Site
Film Capacitors - BFC233820334 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233820334
Film Capacitors BFC233820334
CAP FILM 0.33UF 20% 630VDC RAD

CAP FILM 0.33UF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233820334 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233820334
Capacitors - Film Capacitors BFC233820334
CAP FILM 0.33UF 20% 630VDC RAD

CAP FILM 0.33UF 20% 630VDC RAD

Supplier's Site
Film Capacitors - BFC233820334 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC233820334
Film Capacitors BFC233820334
CAP FILM 0.33UF 20% 630VDC RAD

CAP FILM 0.33UF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-BFC233820334 BC1613-ND 96B2286 98K6938 17930-BFC233820334 BFC233820334 BFC233820334 BFC233820334
Product Name Through-Hole 630V 0.33uF Capacitor Film Capacitors Capacitor Pp Film 0.33Uf, 630V, 20%, Radial; Dielectric Type Vishay Cap, 0.33Μf, 20%, Pp; Capacitance Vishay 0.33uF ±20% X2 -55℃~+110℃ 310VAC Radial Leaded,P=15 mm Suppression Capacitors ROHS Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1608-050520500821FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers