0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Win Source Part Number: 1360449-BFC233820333
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKP338 2
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 0.033 µF
Tolerance: ±20%
Ratings: X2
Applications: EMI, RFI Suppression
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.394" L x 0.157" W (10.00mm x 4.00mm)
Height - Seated (Max): 0.354" (9.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Dielectric Material: Polypropylene (PP), Metallized
CAP FILM 0.033UF 20% 630VDC RAD
CAP FILM 0.033UF 20% 630VDC RAD
CAP FILM 0.033UF 20% 630VDC RAD
CAPACITOR PP FILM 0.033UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF;
CAP, 0.033µF, 20%, PP; Capacitance:33000pF;
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1612-ND | 1360449-BFC233820333 | BFC233820333 | BFC233820333 | BFC233820333 | 96B2285 | 98K6937 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitor Pp Film 0.033Uf, 630V, 20%, Radial; Dielectric Type Vishay | Cap, 0.033Μf, 20%, Pp; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; PP (Polypropylene) |