PP Film Capacitor, 630V, 3.3nF, Radial, Through Hole Product overview: BFC233820332 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 3.3nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 3.3nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820332 can be used for catalog matching and distributor lookup.
3300pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Manufacturer: Vishay
Win Source Part Number: 1023217-BFC233820332
Packaging: Bulk
Features: X2 Safety Rated
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.354" (9.00mm)
Mounting: Through Hole
Capacitance: 3300pF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 110°C
Dimension: 0.394" L x 0.157" W (10.00mm x 4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Voltage Rating X:310VAC RoHS Compliant: Yes
CAP FILM 3300PF 20% 630VDC RAD
CAP FILM 3300PF 20% 630VDC RAD
CAP FILM 3300PF 20% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC233820332 | BC1611-ND | 1023217-BFC233820332 | 96B2284 | BFC233820332 | BFC233820332 | BFC233820332 |
| Product Name | Through-Hole 630V 3.3nF Capacitor | Film Capacitors | Film Capacitors - BFC233820332 | Capacitor Polypropylene Pp Film, 3300Pf, 630V, 20%, Radial; Dielectric Type Vishay | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |