Vishay Intertechnology, Inc. Film Capacitors BFC233820225

Description
2.2µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2.2µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1610-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1610-ND
Film Capacitors BC1610-ND
2.2µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

2.2µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 630V 2.2uF Capacitor
62-BFC233820225
Through-Hole 630V 2.2uF Capacitor 62-BFC233820225
630V 2.2uF PP Film Capacitor, Radial, Through Hole Product overview: BFC233820225 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 2.2uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820225 can be used for catalog matching and distributor lookup.

630V 2.2uF PP Film Capacitor, Radial, Through Hole Product overview: BFC233820225 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 2.2uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233820225 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BFC233820225 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233820225
Film Capacitors BFC233820225
CAP FILM 2.2UF 20% 630VDC RADIAL

CAP FILM 2.2UF 20% 630VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 2.2Uf, 630V, Radial 20%; Dielectric Type Vishay - 98K6935 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 2.2Uf, 630V, Radial 20%; Dielectric Type Vishay
98K6935
Film Capacitor, 2.2Uf, 630V, Radial 20%; Dielectric Type Vishay 98K6935
FILM CAPACITOR, 2.2UF, 630V, RADIAL 20%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; No. of Pins:2RoHS Compliant: Yes

FILM CAPACITOR, 2.2UF, 630V, RADIAL 20%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC233820225 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC233820225
Film Capacitors BFC233820225
CAP FILM 2.2UF 20% 630VDC RADIAL

CAP FILM 2.2UF 20% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1610-ND 62-BFC233820225 BFC233820225 98K6935 BFC233820225
Product Name Film Capacitors Through-Hole 630V 2.2uF Capacitor Film Capacitors Film Capacitor, 2.2Uf, 630V, Radial 20%; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1248395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 124PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers