Vishay Precision Group Capacitor Pp Film 0.22Uf, 630V, 20%, Radial; Dielectric Type Vishay BFC233820224.

Description
CAPACITOR PP FILM 0.22UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PP FILM 0.22UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pp Film 0.22Uf, 630V, 20%, Radial; Dielectric Type Vishay - 29AC2750 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.22Uf, 630V, 20%, Radial; Dielectric Type Vishay
29AC2750
Capacitor Pp Film 0.22Uf, 630V, 20%, Radial; Dielectric Type Vishay 29AC2750
CAPACITOR PP FILM 0.22UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR PP FILM 0.22UF, 630V, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC2750
Product Name Capacitor Pp Film 0.22Uf, 630V, 20%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106DCB900K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details