The Vishay MKP338 2 X2 capacitor has a capacitance of 1.5 µF with a tolerance of ±20%. It is designed for X2 applications, suitable for interference suppression in AC circuits. The capacitor features a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. It is constructed with a polypropylene film dielectric and metallized film electrodes, ensuring reliable performance. The maximum application temperature is 110 °C, with a flame-retardant epoxy resin encapsulation. The leads are tinned wire, and the product is available loose in a box or taped on a reel for easy handling. This capacitor is RoHS compliant, making it suitable for environmentally conscious designs.
1.5µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP, 1.5µF, 20%, PP; Capacitance:1.5µF; Suppression Class:X2; Product Range:MKP3382 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes
CAP FILM 1.5UF 20% 630VDC RADIAL
CAP FILM 1.5UF 20% 630VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1606-ND | 98K6931 | BFC233820155 | BFC233820155 |
| Product Name | Film Capacitors | Cap, 1.5Μf, 20%, Pp; Capacitance Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |