Vishay Intertechnology, Inc. Film Capacitors BFC233814474

Description
0.47µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1597-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1597-ND
Film Capacitors BC1597-ND
0.47µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233814474 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233814474
Film Capacitors BFC233814474
CAP FILM 0.47UF 20% 1KVDC RADIAL

CAP FILM 0.47UF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.47Uf, 1Kv, 20%, Radial; Dielectric Type Vishay - 03J6973 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.47Uf, 1Kv, 20%, Radial; Dielectric Type Vishay
03J6973
Capacitor Polypropylene Pp Film 0.47Uf, 1Kv, 20%, Radial; Dielectric Type Vishay 03J6973
CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Voltage Rating X:440VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.47UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Voltage Rating X:440VAC RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC233814474 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC233814474
Film Capacitors BFC233814474
CAP FILM 0.47UF 20% 1KVDC RADIAL

CAP FILM 0.47UF 20% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1597-ND BFC233814474 03J6973 BFC233814474
Product Name Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film 0.47Uf, 1Kv, 20%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1726033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details