Vishay Intertechnology, Inc. Film Capacitors BFC233814334

Description
0.33µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.33µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1595-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1595-ND
Film Capacitors BC1595-ND
0.33µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233814334 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233814334
Capacitors - Film Capacitors BFC233814334
CAP FILM 0.33UF 20% 1KVDC RADIAL

CAP FILM 0.33UF 20% 1KVDC RADIAL

Supplier's Site
Film Capacitors - BFC233814334 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233814334
Film Capacitors BFC233814334
CAP FILM 0.33UF 20% 1KVDC RADIAL

CAP FILM 0.33UF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.33Uf, 1Kv, 20%, Radial; Dielectric Type Vishay - 03J6971 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.33Uf, 1Kv, 20%, Radial; Dielectric Type Vishay
03J6971
Capacitor Polypropylene Pp Film 0.33Uf, 1Kv, 20%, Radial; Dielectric Type Vishay 03J6971
CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Voltage Rating X:440VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.33UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Voltage Rating X:440VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1595-ND BFC233814334 BFC233814334 03J6971
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film 0.33Uf, 1Kv, 20%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details