Vishay Intertechnology, Inc. Film Capacitors BFC233814333

Description
0.033µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.033µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1594-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1594-ND
Film Capacitors BC1594-ND
0.033µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.033µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233814333 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233814333
Capacitors - Film Capacitors BFC233814333
CAP FILM 0.033UF 20% 1KVDC RAD

CAP FILM 0.033UF 20% 1KVDC RAD

Supplier's Site
Cap, X1, Pp, 0.033Uf, 440V, Sup, Radial; Dielectric Type Vishay - 03J6970 - Newark, An Avnet Company
Chicago, IL, United States
Cap, X1, Pp, 0.033Uf, 440V, Sup, Radial; Dielectric Type Vishay
03J6970
Cap, X1, Pp, 0.033Uf, 440V, Sup, Radial; Dielectric Type Vishay 03J6970
CAP, X1, PP, 0.033UF, 440V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, X1, PP, 0.033UF, 440V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC233814333 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233814333
Film Capacitors BFC233814333
CAP FILM 0.033UF 20% 1KVDC RAD

CAP FILM 0.033UF 20% 1KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1594-ND BFC233814333 03J6970 BFC233814333
Product Name Film Capacitors Capacitors - Film Capacitors Cap, X1, Pp, 0.033Uf, 440V, Sup, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Capacitors - 1725684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details