Vishay Intertechnology, Inc. Film Capacitors BFC233814224

Description
0.22µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1593-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1593-ND
Film Capacitors BC1593-ND
0.22µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233814224 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233814224
Film Capacitors BFC233814224
CAP FILM 0.22UF 20% 1KVDC RADIAL

CAP FILM 0.22UF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitor Pp Film 0.22Uf, 1Kv, 20%, Radial; Dielectric Type Vishay - 03J6969 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film 0.22Uf, 1Kv, 20%, Radial; Dielectric Type Vishay
03J6969
Capacitor Pp Film 0.22Uf, 1Kv, 20%, Radial; Dielectric Type Vishay 03J6969
CAPACITOR PP FILM 0.22UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR PP FILM 0.22UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1593-ND BFC233814224 03J6969
Product Name Film Capacitors Film Capacitors Capacitor Pp Film 0.22Uf, 1Kv, 20%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Thin Film Capacitors - 1761-CSM-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details