0.022µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 20% 1KVDC RAD
CAPACITOR PP FILM 0.022UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF;
CAP FILM 0.022UF 20% 1KVDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1592-ND | BFC233814223 | 03J6968 | BFC233814223 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor Pp Film 0.022Uf, 1Kv, 20%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |