Vishay Intertechnology, Inc. Film Capacitors BFC233814154

Description
0.15µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1591-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1591-ND
Film Capacitors BC1591-ND
0.15µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film 0.15Uf, 1Kv, 20%, Radial; Dielectric Type Vishay - 97H2023 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.15Uf, 1Kv, 20%, Radial; Dielectric Type Vishay
97H2023
Capacitor Polypropylene Pp Film 0.15Uf, 1Kv, 20%, Radial; Dielectric Type Vishay 97H2023
CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Voltage Rating X:440VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.15UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Voltage Rating X:440VAC RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC233814154 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233814154
Film Capacitors BFC233814154
CAP FILM 0.15UF 20% 1KVDC RADIAL

CAP FILM 0.15UF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233814154 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233814154
Capacitors - Film Capacitors BFC233814154
CAP FILM 0.15UF 20% 1KVDC RADIAL

CAP FILM 0.15UF 20% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC1591-ND 97H2023 BFC233814154 BFC233814154
Product Name Film Capacitors Capacitor Polypropylene Pp Film 0.15Uf, 1Kv, 20%, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF0R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details