Win Source Part Number: 1202548-BFC233810474
Category: Capacitors>Film Capacitors
Series: MKP338 1
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 440V
Voltage Rating - DC: 1000V (1kV)
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 100
Capacitance: 0.47 µF
Tolerance: ±20%
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.220" L x 0.591" W (31.00mm x 15.00mm)
Alternative Parts (Cross-Reference): BFC233810474.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BFC2 338 10474,BC1584,BFC2 338 10474,2222 338 10474,BC1584-NDR,222
0.47µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Capacitor Film X1 0.47uF 440VAC PP Radial 20% 105C Product overview: BFC233810474 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233810474 can be used for catalog matching and distributor lookup.
Capacitor RFI MKP X1 440Vac 470nF
Capacitor RFI MKP X1 440Vac 470nF
Capacitor RFI MKP X1 440Vac 470nF
CAP FILM 0.47UF 20% 1KVDC RADIAL
FILM CAPACITOR, 0.47UF, 1kV; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating X:440VAC RoHS Compliant: Yes
CAP, 0.47µF, 20%, PP; Capacitance:0.47µF; Suppression Class:X1; Product Range:MKP3381 X1 Series; Voltage Rating X:440V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1202548-BFC233810474 | BC1584-ND | 62-BFC233810474 | 6842166 | 6842166P | BFC233810474 | 93K9180 | 26M6442 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | 0.47uF Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor, 0.47Uf, 1Kv; Dielectric Type Vishay | Cap, 0.47Μf, 20%, Pp; Capacitance Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 0 to 105 C (32 to 221 F) | |||||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 1000 volts | 1000 volts | 440 volts | 440 volts |