47nF 1kV PP Film Capacitor, Radial, Through Hole Product overview: BFC233810473 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 47nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 47nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233810473 can be used for catalog matching and distributor lookup.
Vishay BFC233810473 Film Capacitor
Vishay BFC233810473 Film Capacitor
0.047µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Win Source Part Number: 1360594-BFC233810473
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKP338 1
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 0.047 µF
Tolerance: ±20%
Applications: General Purpose
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.689" L x 0.276" W (17.50mm x 7.00mm)
Height - Seated (Max): 0.532" (13.50mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 440V
Voltage Rating - DC: 1000V (1kV)
Dielectric Material: Polypropylene (PP), Metallized
CAPACITOR PP FILM 0.047UF, 1KV, 20%, RADIAL; CAPACITANCE:47000PF;
CAP FILM 0.047UF 20% 1KVDC RAD
CAPACITOR PP FILM 0.047UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
CAP FILM 0.047UF 20% 1KVDC RAD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC233810473 | 6842150P | 1730476 | BC1583-ND | 1360594-BFC233810473 | 21266340 | BFC233810473 | 81H1813 | BFC233810473 |
| Product Name | Through-Hole 47nF 1kV Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor | Capacitors - Film Capacitors | Capacitor Pp Film 0.047Uf, 1Kv, 20%, Radial; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |