Vishay Precision Group Film Capacitors BFC233810224

Description
0.22µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC1580-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1580-ND
Film Capacitors BC1580-ND
0.22µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - 6842162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6842162
Film Capacitors 6842162
Capacitor RFI MKP X1 440Vac 220nF

Capacitor RFI MKP X1 440Vac 220nF

Supplier's Site
Film Capacitors - 6842162P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6842162P
Film Capacitors 6842162P
Capacitor RFI MKP X1 440Vac 220nF

Capacitor RFI MKP X1 440Vac 220nF

Supplier's Site
Film Capacitors - 1733759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1733759
Film Capacitors 1733759
Capacitor RFI MKP X1 440Vac 220nF

Capacitor RFI MKP X1 440Vac 220nF

Supplier's Site
Singapore, Singapore
Through-Hole 1kV 0.22uF Capacitor
62-BFC233810224
Through-Hole 1kV 0.22uF Capacitor 62-BFC233810224
Polypropylene Film Capacitor, 1kV, 0.22uF, Radial, Through Hole Product overview: BFC233810224 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233810224 can be used for catalog matching and distributor lookup.

Polypropylene Film Capacitor, 1kV, 0.22uF, Radial, Through Hole Product overview: BFC233810224 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 0.22uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233810224 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Capacitance: 0.22μF Voltage Rating - AC: 700V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Capacitance: 0.22μF
Voltage Rating - AC: 700V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Film Capacitors - BFC233810224 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233810224
Film Capacitors BFC233810224
CAP FILM 0.22UF 20% 1KVDC RADIAL

CAP FILM 0.22UF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233810224 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233810224
Capacitors - Film Capacitors BFC233810224
CAP FILM 0.22UF 20% 1KVDC RADIAL

CAP FILM 0.22UF 20% 1KVDC RADIAL

Supplier's Site
Film Capacitors - BFC233810224 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC233810224
Film Capacitors BFC233810224
CAP FILM 0.22UF 20% 1KVDC RADIAL

CAP FILM 0.22UF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitor - 21278735 - Radwell International
Willingboro, NJ, United States
Capacitor
21278735
Capacitor 21278735
CAPACITOR, RADIAL, FILM, 0.22UF, 1000V, 26X10X19.5 MM, 22.5LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, FILM, 0.22UF, 1000V, 26X10X19.5 MM, 22.5LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor Polypropylene Pp Film 0.22Uf, 1Kv, 20%, Radial; Dielectric Type Vishay - 03J6946 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.22Uf, 1Kv, 20%, Radial; Dielectric Type Vishay
03J6946
Capacitor Polypropylene Pp Film 0.22Uf, 1Kv, 20%, Radial; Dielectric Type Vishay 03J6946
CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Voltage Rating X:440VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.22UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Voltage Rating X:440VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Μf, 20%, Pp; Capacitance Vishay - 26M6439 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 20%, Pp; Capacitance Vishay
26M6439
Cap, 0.22Μf, 20%, Pp; Capacitance Vishay 26M6439
CAP, 0.22µF, 20%, PP; Capacitance:0.22µF; Suppression Class:X1; Product Range:MKP3381 X1 Series; Voltage Rating X:-; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 0.22µF, 20%, PP; Capacitance:0.22µF; Suppression Class:X1; Product Range:MKP3381 X1 Series; Voltage Rating X:-; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC1580-ND 6842162 6842162P 62-BFC233810224 BFC233810224 BFC233810224 BFC233810224 21278735 03J6946 26M6439
Product Name Film Capacitors Film Capacitors Film Capacitors Through-Hole 1kV 0.22uF Capacitor Connectors,Interconnects Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Capacitor Polypropylene Pp Film 0.22Uf, 1Kv, 20%, Radial; Dielectric Type Vishay Cap, 0.22Μf, 20%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Applications General Purpose Automotive Automotive General Purpose; General Purpose General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details