Vishay BFC233810223 Film Capacitor
Vishay BFC233810223 Film Capacitor
0.022µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 20% 1KVDC RAD
CAPACITOR PP FILM 0.022UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF;
CAPACITOR PP FILM 0.022UF, 1KV, 20%, RADIAL; CAPACITANCE:22000PF;
CAP FILM 0.022UF 20% 1KVDC RAD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6842156P | 1729072 | BC1579-ND | BFC233810223 | 03J6945 | 21278378 | BFC233810223 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor Pp Film 0.022Uf, 1Kv, 20%, Radial; Dielectric Type Vishay | Capacitor | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive | General Purpose | General Purpose; General Purpose | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | |
| WVDC | 1000 volts | 1000 volts | 1000 volts |