0.15µF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial
Win Source Part Number: 1360633-BFC233810154
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MKP338 1
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 0.15 µF
Tolerance: ±20%
Applications: General Purpose
Lead Spacing: 0.886" (22.50mm)
Size / Dimension: 1.024" L x 0.335" W (26.00mm x 8.50mm)
Height - Seated (Max): 0.709" (18.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 440V
Voltage Rating - DC: 1000V (1kV)
Dielectric Material: Polypropylene (PP), Metallized
X1 Film Capacitor 0.15uF 440VAC PP Radial 22.5mm 105C Product overview: BFC233810154 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233810154 can be used for catalog matching and distributor lookup.
CAP FILM 0.15UF 20% 1KVDC RADIAL
CAP, 0.15µF, 20%, PP; Capacitance:0.15µF; Suppression Class:X1; Product Range:MKP3381 X1 Series; Voltage Rating X:440V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC1578-ND | 1360633-BFC233810154 | 62-BFC233810154 | BFC233810154 | 26M6437 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 0.15uF Capacitor | Film Capacitors | Cap, 0.15Μf, 20%, Pp; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Applications | General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |