Vishay Precision Group Film Capacitors BFC233810103

Description
Capacitor RFI MKP X1 440Vac 10nF
Request a Quote Datasheet
Description
Capacitor RFI MKP X1 440Vac 10nF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6842153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6842153
Film Capacitors 6842153
Capacitor RFI MKP X1 440Vac 10nF

Capacitor RFI MKP X1 440Vac 10nF

Supplier's Site
Film Capacitors - BC1574-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC1574-ND
Film Capacitors BC1574-ND
10000pF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 440V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233810103 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233810103
Film Capacitors BFC233810103
CAP FILM 10000PF 20% 1KVDC RAD

CAP FILM 10000PF 20% 1KVDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.01Uf, 1Kv, 20%, Radial; Dielectric Type Vishay - 03J6942 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.01Uf, 1Kv, 20%, Radial; Dielectric Type Vishay
03J6942
Capacitor Polypropylene Pp Film 0.01Uf, 1Kv, 20%, Radial; Dielectric Type Vishay 03J6942
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Voltage Rating X:440VAC RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 1KV, 20%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Voltage Rating X:440VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 20%, Pp; Capacitance Vishay - 35M0623 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 20%, Pp; Capacitance Vishay
35M0623
Cap, 0.01Μf, 20%, Pp; Capacitance Vishay 35M0623
CAP, 0.01µF, 20%, PP; Capacitance:10000pF; Suppression Class:X1; Product Range:MKP3381 X1 Series; Voltage Rating X:440V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 0.01µF, 20%, PP; Capacitance:10000pF; Suppression Class:X1; Product Range:MKP3381 X1 Series; Voltage Rating X:440V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC233810103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233810103
Capacitors - Film Capacitors BFC233810103
CAP FILM 10000PF 20% 1KVDC RAD

CAP FILM 10000PF 20% 1KVDC RAD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6842153 BC1574-ND BFC233810103 03J6942 35M0623 BFC233810103
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film 0.01Uf, 1Kv, 20%, Radial; Dielectric Type Vishay Cap, 0.01Μf, 20%, Pp; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 227XMPL2R5MG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details