1500pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 1500PF 20% 1KVDC RADIAL
CAP,Met Polypropylene,1.5nF,
CAP FILM 1500PF 20% 1KVDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233666152-ND | BFC233666152 | 03J6918 | BFC233666152 |
| Product Name | Film Capacitors | Film Capacitors | Cap,met Polypropylene,1.5Nf,20-% Tol,20+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |