Vishay Intertechnology, Inc. Film Capacitors BFC233663473

Description
0.047µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233663473-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233663473-ND
Film Capacitors BFC233663473-ND
0.047µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1002449-BFC233663473 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1002449-BFC233663473
Capacitors - Film Capacitors 1002449-BFC233663473
Win Source Part Number: 1002449-BFC233663473 Category: Capacitors>Film Capacitors Series: MKP336 6 Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 300V Voltage Rating - DC: 1000V (1kV) Applications: EMI, RFI Suppression Height - Seated (Max): 0.650" (16.50mm) Standard Package: 600 Capacitance: 0.047 µF Tolerance: ±20% Ratings: Y2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.689" L x 0.394" W (17.50mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222233663473

Win Source Part Number: 1002449-BFC233663473
Category: Capacitors>Film Capacitors
Series: MKP336 6
Termination: PC Pins
Package: Tape & Reel (TR)
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 600
Capacitance: 0.047 µF
Tolerance: ±20%
Ratings: Y2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.689" L x 0.394" W (17.50mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 222233663473

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233663473 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233663473
Capacitors - Film Capacitors BFC233663473
CAP FILM 0.047UF 20% 1KVDC RAD

CAP FILM 0.047UF 20% 1KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC233663473-ND 1002449-BFC233663473 BFC233663473
Product Name Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details