Vishay Precision Group Film Capacitors BFC233660472

Description
4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Description
4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233660472-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233660472-ND
Film Capacitors BFC233660472-ND
4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1kV 4.7nF Capacitor
62-BFC233660472
Through-Hole 1kV 4.7nF Capacitor 62-BFC233660472
1kV 4.7nF PP Film Capacitor, Radial, Through Hole Product overview: BFC233660472 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 4.7nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233660472 can be used for catalog matching and distributor lookup.

1kV 4.7nF PP Film Capacitor, Radial, Through Hole Product overview: BFC233660472 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1kV, 4.7nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1kV, 4.7nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233660472 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BFC233660472 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC233660472
Film Capacitors BFC233660472
CAP FILM 4700PF 20% 1KVDC RADIAL

CAP FILM 4700PF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Film Capacitors - BFC233660472 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233660472
Film Capacitors BFC233660472
CAP FILM 4700PF 20% 1KVDC RADIAL

CAP FILM 4700PF 20% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233660472 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233660472
Capacitors - Film Capacitors BFC233660472
CAP FILM 4700PF 20% 1KVDC RADIAL

CAP FILM 4700PF 20% 1KVDC RADIAL

Supplier's Site
Film Capacitor, 4700Pf, 630V, Radial 20%; Dielectric Type Vishay - 26M6433 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 4700Pf, 630V, Radial 20%; Dielectric Type Vishay
26M6433
Film Capacitor, 4700Pf, 630V, Radial 20%; Dielectric Type Vishay 26M6433
FILM CAPACITOR, 4700PF, 630V, RADIAL 20%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 4700PF, 630V, RADIAL 20%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BFC233660472-ND 62-BFC233660472 BFC233660472 BFC233660472 BFC233660472 26M6433
Product Name Film Capacitors Through-Hole 1kV 4.7nF Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitor, 4700Pf, 630V, Radial 20%; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1726021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details