CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 1000 V, 0.0033 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: BFC233660332 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000 V, 0.0033 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000 V, 0.0033 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233660332 can be used for catalog matching and distributor lookup.
3300pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Manufacturer: Vishay BC Components
Win Source Part Number: 759365-BFC233660332
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Applications: EMI, RFI Suppression
Capacitance: 3300pF
Tolerance: ±20%
Ratings: Y2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Manufacturer Package: Radial
Height - Seated (Maximum): 0.394" (10.00mm)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.492" L x 0.157" W (12.50mm x 4.00mm)
CAP FILM 3300PF 20% 1KVDC RADIAL
VISHAY BFC233660332 Film Suppression Capacitor, 3300 pF, 440 VAC, MKP3366 Y2 Series,20%, Radial Leaded, Y2
CAP FILM 3300PF 20% 1KVDC RADIAL
CAP, 3300PF, 20%, PP; Capacitance:3300pF; Suppression Class:Y2; Product Range:MKP3366 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC233660332 | BFC233660332-ND | 759365-BFC233660332 | BFC233660332 | 886-BFC233660332 | BFC233660332 | 15M6175 |
| Product Name | Through-Hole 1000 V 0.0033 uF Capacitor | Film Capacitors | Electronic Surplus - BFC233660332 | Capacitors - Film Capacitors | VISHAY BFC233660332 Film Suppression Capacitor, 3300 pF, 440 VAC, MKP3366 Y2 Series,20%, Radial Leaded, Y2 | Film Capacitors | Cap, 3300Pf, 20%, Pp; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | ||
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF | 0.0033 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |