Vishay Precision Group Film Capacitors BFC233660153

Description
0.015µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.015µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233660153-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233660153-ND
Film Capacitors BFC233660153-ND
0.015µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.015µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233660153 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233660153
Capacitors - Film Capacitors BFC233660153
CAP FILM 0.015UF 20% 1KVDC RAD

CAP FILM 0.015UF 20% 1KVDC RAD

Supplier's Site
Cap, Y2, Pp, 0.015Uf, 300V, Sup, Radial; Dielectric Type Vishay - 03J6880 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Y2, Pp, 0.015Uf, 300V, Sup, Radial; Dielectric Type Vishay
03J6880
Cap, Y2, Pp, 0.015Uf, 300V, Sup, Radial; Dielectric Type Vishay 03J6880
CAP, Y2, PP, 0.015UF, 300V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, Y2, PP, 0.015UF, 300V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Suppression Class:Y2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC233660153-ND BFC233660153 03J6880
Product Name Film Capacitors Capacitors - Film Capacitors Cap, Y2, Pp, 0.015Uf, 300V, Sup, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 103PWS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Film Capacitors - 1725926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details