Manufacturer: Vishay BC Components
Win Source Part Number: 808432-BFC233660103
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Applications: EMI, RFI Suppression
Capacitance: 10000pF
Tolerance: ±20%
Ratings: Y2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm)
Manufacturer Package: Radial
Height - Seated (Maximum): 0.433" (11.00mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
10nF 1kV PP Film Capacitor, Radial, Through Hole Product overview: BFC233660103 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 10nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233660103 can be used for catalog matching and distributor lookup.
10000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 20% 1KVDC RAD
CAP, 0.01µF, 20%, PP; Capacitance:10000pF;
CAP FILM 10000PF 20% 1KVDC RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 808432-BFC233660103 | 62-BFC233660103 | BFC233660103-ND | BFC233660103 | 26M6430 | BFC233660103 |
| Product Name | Film Capacitors - BFC233660103 | Through-Hole 10nF 1kV Capacitor | Film Capacitors | Film Capacitors | Cap, 0.01Μf, 20%, Pp; Capacitance Vishay | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 1000 volts | 1000 volts | 1000 volts | 300 volts | 1000 volts |