Win Source Part Number: 1016143-BFC233660102
Category: Capacitors>Film Capacitors
Series: MKP336 6
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 300V
Voltage Rating - DC: 1000V (1kV)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 1,000
Capacitance: 1000 pF
Tolerance: ±20%
Ratings: Y2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.492" L x 0.157" W (12.50mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222233660102
1000pF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
1nF 1kV PP Film Capacitor, Radial, Through Hole Product overview: BFC233660102 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1nF, 1kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233660102 can be used for catalog matching and distributor lookup.
CAP, 1000PF, 20%, PP; Capacitance:1000pF; Suppression Class:Y2; Product Range:MKP3366 Y2 Series; Voltage Rating X:-; Voltage Rating Y:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes
CAP FILM 1000PF 20% 1KVDC RADIAL
CAP FILM 1000PF 20% 1KVDC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1016143-BFC233660102 | BFC233660102-ND | 62-BFC233660102 | 26M6429 | BFC233660102 | BFC233660102 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Through-Hole 1nF 1kV Capacitor | Cap, 1000Pf, 20%, Pp; Capacitance Vishay | Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 1000 volts | 1000 volts | 1000 volts | 300 volts | 1000 volts |