0.22µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Radial Film Capacitor, 220nF, 310V, PP Dielectric, X2 Product overview: BFC233629051 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220nF, 310V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220nF, 310V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233629051 can be used for catalog matching and distributor lookup.
SAFETY CAP, 0.22UF, CLASS X2, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.22UF 20% 630VDC RAD
CAP FILM 0.22UF 20% 630VDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233629051-ND | 62-BFC233629051 | 68AH8989 | BFC233629051 | BFC233629051 |
| Product Name | Film Capacitors | 220nF 310V Capacitor | Safety Cap, 0.22Uf, Class X2, Radial Rohs Compliant Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |