0.68µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.68UF 20% 630VDC RAD
CAP FILM 0.68UF 20% 630VDC RAD
CAP FILM 0.68UF 20% 630VDC RAD
CAP, 0.68µF, 20%, PP; Capacitance:0.68µF; Suppression Class:X2; Product Range:MKP3362 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233620684-ND | BFC233620684 | BFC233620684 | BFC233620684 | 26M6428 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Cap, 0.68Μf, 20%, Pp; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) |