Vishay BFC233620473 Film Capacitor
CAP FILM 0.047UF 20% 630VDC RAD Product overview: BFC233620473 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233620473 can be used for catalog matching and distributor lookup.
0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAPACITOR, FILM, 0.047UF, 630V, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
CAP FILM 0.047UF 20% 630VDC RAD
CAPACITOR, RADIAL BOX, FILM, .047UF, 800 VDC, 310 VAC, 15 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 378647 | 62-BFC233620473 | BFC233620473-ND | 20M7986 | BFC233620473 | 24863041 |
| Product Name | Film Capacitors | 0.047UF Capacitor | Film Capacitors | Capacitor, Film, 0.047Uf, 630V, Radial; Dielectric Type Vishay | Film Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | |
| Applications | Automotive | |||||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |