Vishay Precision Group Film Capacitors BFC233620333

Description
0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233620333-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233620333-ND
Film Capacitors BFC233620333-ND
0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.033µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.033Μf, 20%, Pp; Capacitance Vishay - 26M6424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 20%, Pp; Capacitance Vishay
26M6424
Cap, 0.033Μf, 20%, Pp; Capacitance Vishay 26M6424
CAP, 0.033µF, 20%, PP; Capacitance:33000pF; Suppression Class:X2; Product Range:MKP3362 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 0.033µF, 20%, PP; Capacitance:33000pF; Suppression Class:X2; Product Range:MKP3362 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC233620333 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233620333
Film Capacitors BFC233620333
CAP FILM 0.033UF 20% 630VDC RAD

CAP FILM 0.033UF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC233620333-ND 26M6424 BFC233620333
Product Name Film Capacitors Cap, 0.033Μf, 20%, Pp; Capacitance Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details