0.068µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.068UF 20% 630VDC RAD
CAP,Met Polypropylene,68nF,2
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233613683-ND | BFC233613683 | 03J6694 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Cap,met Polypropylene,68Nf,20-% Tol,20+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |