Vishay Precision Group Film Capacitors BFC233610683

Description
0.068µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.068µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233610683-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233610683-ND
Film Capacitors BFC233610683-ND
0.068µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial

0.068µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC233610683 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233610683
Film Capacitors BFC233610683
CAP FILM 0.068UF 20% 630VDC RAD

CAP FILM 0.068UF 20% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233610683 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233610683
Capacitors - Film Capacitors BFC233610683
CAP FILM 0.068UF 20% 630VDC RAD

CAP FILM 0.068UF 20% 630VDC RAD

Supplier's Site
Cap, 0.068Μf, 20%, Pp; Capacitance Vishay - 26M6418 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 20%, Pp; Capacitance Vishay
26M6418
Cap, 0.068Μf, 20%, Pp; Capacitance Vishay 26M6418
CAP, 0.068µF, 20%, PP; Capacitance:68000pF; Suppression Class:X1; Product Range:MKP3361 X1 Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

CAP, 0.068µF, 20%, PP; Capacitance:68000pF; Suppression Class:X1; Product Range:MKP3361 X1 Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233610683-ND BFC233610683 BFC233610683 26M6418
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.068Μf, 20%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 2002-105MPW250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers