Vishay Precision Group Film Capacitors BFC233610223

Description
0.022µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233610223-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233610223-ND
Film Capacitors BFC233610223-ND
0.022µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial

0.022µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233610223 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233610223
Capacitors - Film Capacitors BFC233610223
CAP FILM 0.022UF 20% 630VDC RAD

CAP FILM 0.022UF 20% 630VDC RAD

Supplier's Site
Cap, 0.022Μf, 20%, Pp; Capacitance Vishay - 26M6412 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 20%, Pp; Capacitance Vishay
26M6412
Cap, 0.022Μf, 20%, Pp; Capacitance Vishay 26M6412
CAP, 0.022µF, 20%, PP; Capacitance:22000pF; Suppression Class:X1; Product Range:MKP3361 X1 Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 0.022µF, 20%, PP; Capacitance:22000pF; Suppression Class:X1; Product Range:MKP3361 X1 Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC233610223-ND BFC233610223 26M6412
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.022Μf, 20%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB252K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH0R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details