Vishay Precision Group Film Capacitors BFC233610154

Description
0.15µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.15µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233610154-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233610154-ND
Film Capacitors BFC233610154-ND
0.15µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 275V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233610154 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233610154
Capacitors - Film Capacitors BFC233610154
CAP FILM 0.15UF 20% 630VDC RAD

CAP FILM 0.15UF 20% 630VDC RAD

Supplier's Site
Cap, 0.15Μf, 20%, Pp; Capacitance Vishay - 26M6411 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 20%, Pp; Capacitance Vishay
26M6411
Cap, 0.15Μf, 20%, Pp; Capacitance Vishay 26M6411
CAP, 0.15µF, 20%, PP; Capacitance:0.15µF; Suppression Class:X1; Product Range:MKP3361 X1 Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 0.15µF, 20%, PP; Capacitance:0.15µF; Suppression Class:X1; Product Range:MKP3361 X1 Series; Voltage Rating X:275V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC233610154-ND BFC233610154 26M6411
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 0.15Μf, 20%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Capacitors - 1908472P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers